Status: | Active |
---|---|
Series: | BTB16 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
2,390
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
616
in stock
|
Buy Now | |
element14
from US$0.79
|
616
in stock
|
Buy Now | |
Farnell
from US$0.79
|
614
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
563
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
70
in stock
|
Buy Now | |
Avnet Silica
-
|
7,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Distrelec
from US$1.11
|
-
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTB16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac AC Switch - TO-220AB | Future Electronics |
Thyristor Triac 16A 800V TO-220AB | RS |
Triac, 800V, 16A, To-220Ab | Newark Electronics |
TRIAC, 800V, 16A, TO-220AB | element14 |
Triac | Transfer Multisort Elektronik |
Triac 16A 800V 35mA TO220AB | Schukat Electronic |
Thyristor TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
ST Triac, 800V, 16A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a BTB16-800CWRG?
Additional datasheets, footprints and schematics for BTB16-800CWRG are listed on our Part Details page. You can also find images and similar parts to BTB16-800CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB16-800CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB16-800CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB16-800CWRG fall under?
The BTB16-800CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB16-800CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB16-800CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB16-800CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB16-800CWRG have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BTB16-800CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB16-800CWRG often in real-time on the comparison pages.
What if I can't find stock of BTB16-800CWRG?
You can fill out our help required form which you can use to request a quote for BTB16-800CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.