Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
161
in stock
|
Buy Now | |
element14
from US$0.98
|
161
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,450
in stock
|
Buy Now | |
Avnet Silica
-
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 16A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 10mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 160A |
Holding Current Max Ih | 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm @ 60Hz | 168A |
Gate Trigger Current Igt (Q1) t2+g+ | 10mA |
Termination Type | Through Hole |
Thyristor Type | Triac |
Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Triac, 700V, 0.05A, To-220Ab | Newark Electronics |
BTB16 Series 700 Vdrm 16 A Flange Mount Snubberless Triac AC Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB16-700SWRG?
Additional datasheets, footprints and schematics for BTB16-700SWRG are listed on our Part Details page. You can also find images and similar parts to BTB16-700SWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB16-700SWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB16-700SWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB16-700SWRG fall under?
The BTB16-700SWRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTB16-700SWRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB16-700SWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB16-700SWRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTB16-700SWRG have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for BTB16-700SWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB16-700SWRG often in real-time on the comparison pages.
What if I can't find stock of BTB16-700SWRG?
You can fill out our help required form which you can use to request a quote for BTB16-700SWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.