Status: | Active |
---|---|
Series: | BTB16 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
182
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,850
in stock
|
Buy Now | |
Avnet Silica
-
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Transfer Multisort Elektronik |
TRIAC 600V 16A Standard TO-220AB | RS |
BTB16 Series 600 V 16 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
Thyristor TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
TRIAC, 16A, 600V, TO-220 | element14 |
Triac, 600V, 16A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a BTB16-600BRG?
Additional datasheets, footprints and schematics for BTB16-600BRG are listed on our Part Details page. You can also find images and similar parts to BTB16-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB16-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB16-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB16-600BRG fall under?
The BTB16-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB16-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB16-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB16-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB16-600BRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for BTB16-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB16-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTB16-600BRG?
You can fill out our help required form which you can use to request a quote for BTB16-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.