Status: | Active |
---|---|
Series: | BTB12 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
BTB12 Series 600 Vdrm 12 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
TRIAC, 12A, 600V, TO-220AB | element14 |
Thyristor |Stmicroelectronics BTB12-600CRG | Newark Electronics |
Where can I find additional details, specifications and documents for a BTB12-600CRG?
Additional datasheets, footprints and schematics for BTB12-600CRG are listed on our Part Details page. You can also find images and similar parts to BTB12-600CRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB12-600CRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB12-600CRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB12-600CRG fall under?
The BTB12-600CRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB12-600CRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB12-600CRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB12-600CRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB12-600CRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for BTB12-600CRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB12-600CRG often in real-time on the comparison pages.
What if I can't find stock of BTB12-600CRG?
You can fill out our help required form which you can use to request a quote for BTB12-600CRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.