Status: | Active |
---|---|
Series: | BTB12 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
12,617
in stock
|
Buy Now | |
element14
from US$0.67
|
9,823
in stock
|
Buy Now | |
Farnell
from US$0.62
|
9,823
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
2,280
in stock
|
Buy Now | |
Avnet Silica
-
|
715,300
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600 V, 50 Ma, 12 A, 120 A, 50 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTB12-600BWRG | Newark Electronics |
TRIAC, 12A, 600V, TO-220AB | element14 |
BTB12 Series 600 Vdrm 12 A Flange Mount Snubberless Triac AC Switch - TO-220AB | Future Electronics |
Triac 12A 600V 50mA TO220AB | Schukat Electronic |
TRIAC 600V 12A 50mA Snubberless TO-220AB | RS |
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
ST Triac, 600V, 12A, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a BTB12-600BWRG?
Additional datasheets, footprints and schematics for BTB12-600BWRG are listed on our Part Details page. You can also find images and similar parts to BTB12-600BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB12-600BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB12-600BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB12-600BWRG fall under?
The BTB12-600BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB12-600BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB12-600BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB12-600BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB12-600BWRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for BTB12-600BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB12-600BWRG often in real-time on the comparison pages.
What if I can't find stock of BTB12-600BWRG?
You can fill out our help required form which you can use to request a quote for BTB12-600BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.