Status: | Active |
---|---|
Series: | BTB06 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
43
in stock
|
Buy Now | |
element14
from US$0.59
|
43
in stock
|
Buy Now | |
Farnell
from US$0.33
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
2,300
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Specifications |
---|
DS0641 6A TRIACS |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac | Transfer Multisort Elektronik |
Triac, 6A, 600V, To-220Ab | Newark Electronics |
Triac, 6A 600V TO-220AB | element14 |
TRIAC, 6A, 600V, TO-220AB | Farnell |
Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
TRIAC 600V 6A 25mA Standard TO-220AB | RS |
BTB06 Series 600 Vdrm 6 A Flange Mount Standard Triac AC Switch - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a BTB06-600CRG?
Additional datasheets, footprints and schematics for BTB06-600CRG are listed on our Part Details page. You can also find images and similar parts to BTB06-600CRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB06-600CRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB06-600CRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB06-600CRG fall under?
The BTB06-600CRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB06-600CRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB06-600CRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB06-600CRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB06-600CRG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BTB06-600CRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB06-600CRG often in real-time on the comparison pages.
What if I can't find stock of BTB06-600CRG?
You can fill out our help required form which you can use to request a quote for BTB06-600CRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.