Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 40A |
Triac Case Style | RD-91 |
Gate Trigger Current Max (QI) Igt | 50mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 400A |
Holding Current Max Ih | 80mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 300A |
Current Itsm @ 60Hz | 420A |
Current t2+g- | 50mA |
Current t2-g+ | 100mA |
Current t2-g- | 50mA |
Device Marking | BTA40-700B |
Gate Trigger Current Igt (Q1) t2+g+ | 50mA |
Gate Trigger Current Max Igt | 50mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 700V |
Thyristor Case | RD-91 |
Thyristor Type | Triac |
Triac, 700V, 40A, Rd91 | Newark Electronics |
TRIAC, 40A, 700V, RD-91 | element14 |
Where can I find additional details, specifications and documents for a BTA40-700B?
Additional datasheets, footprints and schematics for BTA40-700B are listed on our Part Details page. You can also find images and similar parts to BTA40-700B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA40-700B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA40-700B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA40-700B fall under?
The BTA40-700B is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA40-700B when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA40-700B you can contact the distributor directly for product support, shipping queries etc.
Is the BTA40-700B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA40-700B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTA40-700B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA40-700B often in real-time on the comparison pages.
What if I can't find stock of BTA40-700B?
You can fill out our help required form which you can use to request a quote for BTA40-700B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.