Status: | Active |
---|---|
Series: | BTA26 |
RoHS: | Compliant |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.09
|
No stock
|
Buy Now | |
Future Electronics
from US$4.10
|
540
in stock
|
Buy Now | |
Schukat Electronic
from US$4.16
|
345
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.17
|
223
in stock
|
Buy Now | |
Micros
from US$4.75
|
170
in stock
|
Buy Now | |
Avnet Silica
-
|
990
in stock
|
Buy Now | |
EBV Elektronik
-
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
Farnell
from US$2.58
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS13701 800 V and 600 V, 25 A standard Triacs in TOP3 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA26 Series 800 Vdrm 25 A Flange Mount Standard Triac Thyristor - TOP-3 | Future Electronics |
Triac 25A 800V 50mA TOP3 | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 800V 260A 3-Pin(3+Tab) TOP Insulated Tube | Avnet Silica |
TRIAC 800V 25A Standard TOP3 Ins | RS |
TRIAC, 800V, 25A, TOP-3 | Farnell |
Thyristor |Stmicroelectronics BTA26-800BRG | Newark Electronics |
Where can I find additional details, specifications and documents for a BTA26-800BRG?
Additional datasheets, footprints and schematics for BTA26-800BRG are listed on our Part Details page. You can also find images and similar parts to BTA26-800BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA26-800BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA26-800BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA26-800BRG fall under?
The BTA26-800BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA26-800BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA26-800BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA26-800BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA26-800BRG have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Micros and Avnet Silica have stock available or on a lead time for BTA26-800BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA26-800BRG often in real-time on the comparison pages.
What if I can't find stock of BTA26-800BRG?
You can fill out our help required form which you can use to request a quote for BTA26-800BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.