Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.39
|
140
in stock
|
Buy Now | |
Schukat Electronic
from US$3.64
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
140
in stock
|
Buy Now | |
element14
from US$3.56
|
140
in stock
|
Buy Now | |
Distrelec
from US$4.32
|
71
in stock
|
Buy Now | |
Micros
from US$4.61
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.34
|
16
in stock
|
Buy Now | |
Avnet Silica
-
|
1,680
in stock
|
Buy Now | |
EBV Elektronik
-
|
240
in stock
|
Buy Now | |
Future Electronics
from US$3.54
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 700V |
---|---|
On State RMS Current IT(rms) | 25A |
Triac Case Style | TOP-3 |
Gate Trigger Current Max (QI) Igt | 100mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 1W |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 80mA, 80mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 250A |
Current Itsm @ 60Hz | 260A |
Current t2+g- | 50mA |
Current t2-g+ | 100mA |
Current t2-g- | 50mA |
Device Marking | BTA26-700B |
Gate Trigger Current Igt (Q1) t2+g+ | 50mA |
Gate Trigger Current Max Igt | 50mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 700V |
Termination Type | Through Hole |
Thyristor Type | Triac |
Triac 25A 700V 50mA TOP3 | Schukat Electronic |
Triac, 700 V, 100 Ma, 25 A, 250 A, 80 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA26-700BRG | Newark Electronics |
TRIAC, 25A, 700V, TOP-3 | element14 |
ST Triac, 700V, 25A, TO-3 | Distrelec |
Triac | Micros |
Thyristor TRIAC 700V 260A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
BTA26 Series 700 Vdrm 25 A Flange Mount Standard Triac Thyristor - TOP-3 | Future Electronics |
Where can I find additional details, specifications and documents for a BTA26-700BRG?
Additional datasheets, footprints and schematics for BTA26-700BRG are listed on our Part Details page. You can also find images and similar parts to BTA26-700BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA26-700BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA26-700BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA26-700BRG fall under?
The BTA26-700BRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA26-700BRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA26-700BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA26-700BRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA26-700BRG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BTA26-700BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA26-700BRG often in real-time on the comparison pages.
What if I can't find stock of BTA26-700BRG?
You can fill out our help required form which you can use to request a quote for BTA26-700BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.