Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 1kV |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-252 |
Gate Trigger Current Max (QI) Igt | 35mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 25A |
Holding Current Max Ih | 20mA, 20mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Thyristor Case | TO-252 |
TRIAC, HICOM, 4A, 1KV, 0.035A, DPAK | Farnell |
Where can I find additional details, specifications and documents for a BTA204S-1000C?
Additional datasheets, footprints and schematics for BTA204S-1000C are listed on our Part Details page. You can also find images and similar parts to BTA204S-1000C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA204S-1000C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA204S-1000C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA204S-1000C fall under?
The BTA204S-1000C is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA204S-1000C when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA204S-1000C you can contact the distributor directly for product support, shipping queries etc.
Is the BTA204S-1000C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA204S-1000C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BTA204S-1000C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA204S-1000C often in real-time on the comparison pages.
What if I can't find stock of BTA204S-1000C?
You can fill out our help required form which you can use to request a quote for BTA204S-1000C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.