Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
61,650
units
|
Buy Now |
![]() |
Avnet Europe |
133,599
units
|
Buy Now |
![]() |
element14 |
25,623
units
|
Buy Now |
![]() |
Newark Electronics |
24,639
units
|
Buy Now |
![]() |
Farnell |
24,639
units
|
Buy Now |
![]() |
Schukat Electronic |
5,150
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
4,526
units
|
Buy Now |
![]() |
Avnet America |
2,569
units
|
Buy Now |
![]() |
Distrelec |
1,470
units
|
Buy Now |
![]() |
Chip One Stop |
1,000
units
|
Buy Now |
![]() |
Arrow Electronics |
8
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Product Specifications |
---|
DS2113 Snubberless™, logic level and standard 16 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor TRIAC 600V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Europe |
BTA16 Series 600 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
TRIAC, 600V, 16A, TO-220AB | element14 |
Aid Thyristor Triac Rohs Compliant: Yes |Stmicroelectronics BTA16-600BWRG. | Newark Electronics |
Triac 16A 600V 50mA TO220AB | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
ST Triac, 600V, 16A, TO-220AB | Distrelec |
Snubberless Triac 600V V(drm) 16A I(t)rms TO-220AB | Component Sense |
TRIAC 16A 600V TO220 INSULATED | Rutronik |
16 Amp 600 Volt | Mouser Electronics |
Where can I find additional details, specifications and documents for a BTA16-600BWRG?
Additional datasheets, footprints and schematics for BTA16-600BWRG are listed on our Part Details page. You can also find images and similar parts to BTA16-600BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA16-600BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA16-600BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA16-600BWRG fall under?
The BTA16-600BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA16-600BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA16-600BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA16-600BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA16-600BWRG have stock available?
Authorised distributors including Avnet Europe, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for BTA16-600BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA16-600BWRG often in real-time on the comparison pages.
What if I can't find stock of BTA16-600BWRG?
You can fill out our help required form which you can use to request a quote for BTA16-600BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.