Status: | Active |
---|---|
Series: | BTA12 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
40,800
in stock
|
Buy Now | |
Micros
from US$0.71
|
3,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,330
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
1,330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
1,299
in stock
|
Buy Now | |
Avnet Silica
-
|
82,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTA12 Series 600 Vdrm 12 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics |
Triac | Micros |
Dfd Thyristor Triac Rohs Compliant: Yes |Stmicroelectronics BTA12-600CWRG | Newark Electronics |
Thyristor TRIAC 600V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet America |
Triac, 12A 600V TO-220AB | element14 |
TRIAC, 12A, 600V, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a BTA12-600CWRG?
Additional datasheets, footprints and schematics for BTA12-600CWRG are listed on our Part Details page. You can also find images and similar parts to BTA12-600CWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA12-600CWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA12-600CWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA12-600CWRG fall under?
The BTA12-600CWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA12-600CWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA12-600CWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA12-600CWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA12-600CWRG have stock available?
Authorised distributors including Future Electronics, Micros, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for BTA12-600CWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA12-600CWRG often in real-time on the comparison pages.
What if I can't find stock of BTA12-600CWRG?
You can fill out our help required form which you can use to request a quote for BTA12-600CWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.