Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 12A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 35mA |
Gate Trigger Voltage Max Vgt | 1.7V |
Peak Gate Power | 20W |
Peak Non Rep Surge Current Itsm 50Hz | 105A |
Holding Current Max Ih | 45mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (20-Jun-2016) |
BTA12-600CW3G, ISO TO220 12A 35MA TRIAC | RS |
Triac, 600V, 12A, To-220Ab-3 | Newark Electronics |
TRIAC, 600V, 12A, TO-220AB-3 | element14 |
BTA12 Series 600 V 12 A Through Hole Standard Thyristor - TO-220AB | Future Electronics |
12A 600V TRIAC 35MA TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a BTA12-600CW3G?
Additional datasheets, footprints and schematics for BTA12-600CW3G are listed on our Part Details page. You can also find images and similar parts to BTA12-600CW3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA12-600CW3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA12-600CW3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA12-600CW3G fall under?
The BTA12-600CW3G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA12-600CW3G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA12-600CW3G you can contact the distributor directly for product support, shipping queries etc.
Is the BTA12-600CW3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTA12-600CW3G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for BTA12-600CW3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA12-600CW3G often in real-time on the comparison pages.
What if I can't find stock of BTA12-600CW3G?
You can fill out our help required form which you can use to request a quote for BTA12-600CW3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.