BTA08-800CW3G Thyristors by Littelfuse

TRIAC 3 QUADRANT 800V 8A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for element14
element14
from US$1.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 800V
On State RMS Current IT(rms) 8A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI) Igt 35mA
Gate Trigger Voltage Max Vgt 1.7V
Peak Gate Power 20W
Peak Non Rep Surge Current Itsm 50Hz 90A
Holding Current Max Ih 35mA
No. of Pins 3Pins
Operating Temperature Max 125°C
Product Range -
MSL -
SVHC No SVHC (20-Jun-2016)

Alternative Descriptions

8A 800V TRIAC 35MA TO220AB | TTI Europe
Triac, 3 Quadrant, 800V, 8A, To-220Ab | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTA08-800CW3G?

Additional datasheets, footprints and schematics for BTA08-800CW3G are listed on our Part Details page. You can also find images and similar parts to BTA08-800CW3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTA08-800CW3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-800CW3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTA08-800CW3G fall under?

The BTA08-800CW3G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to BTA08-800CW3G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-800CW3G you can contact the distributor directly for product support, shipping queries etc.

Is the BTA08-800CW3G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BTA08-800CW3G have stock available?

Authorised distributors including Farnell, element14, TTI Europe and Newark Electronics have stock available or on a lead time for BTA08-800CW3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTA08-800CW3G often in real-time on the comparison pages.

What if I can't find stock of BTA08-800CW3G?

You can fill out our help required form which you can use to request a quote for BTA08-800CW3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay