BTA08-600BWRG Triacs by STMicroelectronics

8A standard and Snubberless™ Triacs

Status: Active
Series: BTA08
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Available either in through-hole and surface-mount packages, these devices are suitable for general purpose AC switching. They can be used as an ON/OFF function in applications such as static relays, heating regulation, induction motor starting circuits or for phase control operation in light dimmers and motor speed controllers, etc. The Snubberless versions (BTA, BTB08_xxxxW and T8 series) are specially recommended for use on inductive loads, thanks to their high commutation performance. Logic level versions are designed to interface directly with low power drivers such as Microcontrollers. By using an internal ceramic pad, the BTA series provide voltage insulated tab (rated at 2500 V RMS ) in compliance with UL standards (file ref.: E81734).
Distributor Stock
Logo for Avnet Europe Avnet Europe
16,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
3,036 units
Buy Now
Logo for Newark Electronics Newark Electronics
1,001 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
127 units
Buy Now
Logo for Future Electronics Future Electronics
3 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Features

On-state rms current, IT(RMS) 8 A
Repetitive peak off-state voltage, VDRM / VRRM 600 V to 800 V
Triggering gate current, IGT 5 to 50 mA

Resources






Alternative Descriptions

Thyristor TRIAC 600V 84A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet Europe
Snubberless TRIAC- 600V V(DRM)- 8A I(T)RMS- TO-220AB - tube | Holdelec
Aid Thyristor Triac Rohs Compliant: Yes |Stmicroelectronics BTA08-600BWRG. | Newark Electronics
Triac | Transfer Multisort Elektronik
BTA08 Series 600 Vdrm 8 A Flange Mount Snubberless Triac Thyristor - TO-220AB | Future Electronics
8 Amp 600 Volt | Mouser Electronics
TRIAC, 8A, 600V, TO-220AB | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTA08-600BWRG?

Additional datasheets, footprints and schematics for BTA08-600BWRG are listed on our Part Details page. You can also find images and similar parts to BTA08-600BWRG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTA08-600BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-600BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTA08-600BWRG fall under?

The BTA08-600BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.

Can I view similar or alternative parts?

You can view similar parts to BTA08-600BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-600BWRG you can contact the distributor directly for product support, shipping queries etc.

Is the BTA08-600BWRG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for BTA08-600BWRG have stock available?

Authorised distributors including Avnet Europe, Arrow Electronics, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for BTA08-600BWRG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTA08-600BWRG often in real-time on the comparison pages.

What if I can't find stock of BTA08-600BWRG?

You can fill out our help required form which you can use to request a quote for BTA08-600BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay