Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI), Igt | 100mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 1W |
RoHS Compliant | Yes |
BTA08 Series 400 Vdrm 8 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
Thyristor TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet America |
Triac, 400V, 8A, To-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a BTA08-400BRG?
Additional datasheets, footprints and schematics for BTA08-400BRG are listed on our Part Details page. You can also find images and similar parts to BTA08-400BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA08-400BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA08-400BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA08-400BRG fall under?
The BTA08-400BRG is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BTA08-400BRG when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA08-400BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA08-400BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BTA08-400BRG have stock available?
Authorised distributors including Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for BTA08-400BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA08-400BRG often in real-time on the comparison pages.
What if I can't find stock of BTA08-400BRG?
You can fill out our help required form which you can use to request a quote for BTA08-400BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.