Prices starting from US$0.62
Product Specifications |
---|
DS0641 6A TRIACS |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC 6A 800V I | Future Electronics |
Triac, 800V, 6A, To-220Ab | Newark Electronics |
TRIAC, 800V, 6A, TO-220AB | element14 |
Triac | Transfer Multisort Elektronik |
TRIAC 800V 6A Snubberless TO-220AB Ins | RS |
Thyristor TRIAC 800V 63A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet America |
Where can I find additional details, specifications and documents for a BTA06-800BWRG?
Additional datasheets, footprints and schematics for BTA06-800BWRG are listed on our Part Details page. You can also find images and similar parts to BTA06-800BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA06-800BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA06-800BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA06-800BWRG fall under?
The BTA06-800BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA06-800BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA06-800BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA06-800BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA06-800BWRG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BTA06-800BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA06-800BWRG often in real-time on the comparison pages.
What if I can't find stock of BTA06-800BWRG?
You can fill out our help required form which you can use to request a quote for BTA06-800BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.