Status: | Active |
---|---|
Series: | BTA06 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
1,638
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,638
in stock
|
Buy Now | |
element14
from US$0.65
|
1,638
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
870
in stock
|
Buy Now | |
Micros
from US$0.41
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
444
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
5,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Product Specifications |
---|
DS0641 6A TRIACS |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600 V, 50 Ma, 6 A, 60 A, 50 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics BTA06-600BRG | Newark Electronics |
TRIAC, 6A, 600V, TO-220AB | element14 |
Triac 6A 600V 50mA TO220AB | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
BTA06 Series 600 Vdrm 6 A Flange Mount Standard Triac Thyristor - TO-220AB | Future Electronics |
Thyristor TRIAC 600V 63A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a BTA06-600BRG?
Additional datasheets, footprints and schematics for BTA06-600BRG are listed on our Part Details page. You can also find images and similar parts to BTA06-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTA06-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTA06-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTA06-600BRG fall under?
The BTA06-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTA06-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTA06-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTA06-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTA06-600BRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Micros have stock available or on a lead time for BTA06-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTA06-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTA06-600BRG?
You can fill out our help required form which you can use to request a quote for BTA06-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.