Status: | Unknown |
---|---|
Series: | BTHQ96040 Series |
RoHS: | Unknown |
Resolution | 96 x 40 |
---|---|
Display Appearance | Black on Grey |
Logic Voltage | 3V |
Interface Type | I2C |
Font Set | No Font |
Display Mode | Transflective |
LCD Display Type | FSTN |
Module Size | 46mm x 36.2mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COG |
Backlighting Colour | No Backlight |
Product Range | BTHQ96040 Series |
SVHC | No SVHC (15-Jan-2018) |
LCD MODULE, 96X40, I2C | Farnell |
Lcd Module, 96X40, I2C | Newark Electronics |
Where can I find additional details, specifications and documents for a BT96040AV2-COG-FSTF-12-I2C?
Additional datasheets, footprints and schematics for BT96040AV2-COG-FSTF-12-I2C are listed on our Part Details page. You can also find images and similar parts to BT96040AV2-COG-FSTF-12-I2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT96040AV2-COG-FSTF-12-I2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT96040AV2-COG-FSTF-12-I2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT96040AV2-COG-FSTF-12-I2C fall under?
The BT96040AV2-COG-FSTF-12-I2C is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BT96040AV2-COG-FSTF-12-I2C when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT96040AV2-COG-FSTF-12-I2C you can contact the distributor directly for product support, shipping queries etc.
Is the BT96040AV2-COG-FSTF-12-I2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT96040AV2-COG-FSTF-12-I2C have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for BT96040AV2-COG-FSTF-12-I2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT96040AV2-COG-FSTF-12-I2C often in real-time on the comparison pages.
What if I can't find stock of BT96040AV2-COG-FSTF-12-I2C?
You can fill out our help required form which you can use to request a quote for BT96040AV2-COG-FSTF-12-I2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.