Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.0 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | 3Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -90dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Bluetooth, Version4, 2.402-2.48Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a BT900-SA?
Additional datasheets, footprints and schematics for BT900-SA are listed on our Part Details page. You can also find images and similar parts to BT900-SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT900-SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT900-SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT900-SA fall under?
The BT900-SA is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BT900-SA when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT900-SA you can contact the distributor directly for product support, shipping queries etc.
Is the BT900-SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT900-SA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for BT900-SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT900-SA often in real-time on the comparison pages.
What if I can't find stock of BT900-SA?
You can fill out our help required form which you can use to request a quote for BT900-SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.