Status: | Unknown |
---|---|
Series: | BT800 series |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.0 + EDR |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | 100m |
Data Rate | 3Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -89dBm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | BT800 series |
Where can I find additional details, specifications and documents for a BT800?
Additional datasheets, footprints and schematics for BT800 are listed on our Part Details page. You can also find images and similar parts to BT800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT800 fall under?
The BT800 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BT800 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT800 you can contact the distributor directly for product support, shipping queries etc.
Is the BT800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT800 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for BT800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT800 often in real-time on the comparison pages.
What if I can't find stock of BT800?
You can fill out our help required form which you can use to request a quote for BT800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.