Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.0 |
---|---|
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Signal Range Max | 1km |
Data Rate | 2.1Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -87dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Where can I find additional details, specifications and documents for a BT730-SA?
Additional datasheets, footprints and schematics for BT730-SA are listed on our Part Details page. You can also find images and similar parts to BT730-SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT730-SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT730-SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT730-SA fall under?
The BT730-SA is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BT730-SA when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT730-SA you can contact the distributor directly for product support, shipping queries etc.
Is the BT730-SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT730-SA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BT730-SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT730-SA often in real-time on the comparison pages.
What if I can't find stock of BT730-SA?
You can fill out our help required form which you can use to request a quote for BT730-SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.