Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 15mA |
Current It av | 5A |
On State RMS Current IT(rms) | 8A |
Thyristor Case Style | TO-252 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 65A |
Holding Current Max Ih | 20mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Thyristor Case | TO-252 |
THYRISTOR, SCR, 600V, TO-252-3 | Farnell |
Scr Thyristor, 8A, 600V, Dpak | Newark Electronics |
Thyristor SCR 600V 71A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BT300S-600R 118?
Additional datasheets, footprints and schematics for BT300S-600R 118 are listed on our Part Details page. You can also find images and similar parts to BT300S-600R 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT300S-600R 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT300S-600R 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT300S-600R 118 fall under?
The BT300S-600R 118 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT300S-600R 118 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT300S-600R 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BT300S-600R 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT300S-600R 118 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for BT300S-600R 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT300S-600R 118 often in real-time on the comparison pages.
What if I can't find stock of BT300S-600R 118?
You can fill out our help required form which you can use to request a quote for BT300S-600R 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.