Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Thyristor | Transfer Multisort Elektronik |
Thyristor, 500V, 8A, To-220Ab Rohs Compliant: Yes |Ween Semiconductors BT258-500R,127 | Newark Electronics |
Thyristor SCR 500V 82A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a BT258-500R,127?
Additional datasheets, footprints and schematics for BT258-500R,127 are listed on our Part Details page. You can also find images and similar parts to BT258-500R,127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT258-500R,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT258-500R,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT258-500R,127 fall under?
The BT258-500R,127 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT258-500R,127 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT258-500R,127 you can contact the distributor directly for product support, shipping queries etc.
Is the BT258-500R,127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT258-500R,127 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BT258-500R,127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT258-500R,127 often in real-time on the comparison pages.
What if I can't find stock of BT258-500R,127?
You can fill out our help required form which you can use to request a quote for BT258-500R,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.