Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | FFC/FPC Connector |
Contact Termination | Surface Mount Vertical |
FFC/FPC Thickness | 0.3mm |
For Use With | LCD Module |
Gender | Plug |
No. of Contacts | 16Contacts |
No. of Rows | 1Rows |
Pitch Spacing | 1mm |
Lcd Module Connector,plug,16 Positions,1 Row,ffc/Fpc | Newark Electronics |
CONNECTOR, FOR LCD MODULE | element14 |
Where can I find additional details, specifications and documents for a BT21020?
Additional datasheets, footprints and schematics for BT21020 are listed on our Part Details page. You can also find images and similar parts to BT21020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT21020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT21020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT21020 fall under?
The BT21020 is listed under Optoelectronics & Displays > LED Products > Miscellaneous LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to BT21020 when available in the Miscellaneous LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT21020 you can contact the distributor directly for product support, shipping queries etc.
Is the BT21020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT21020 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BT21020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT21020 often in real-time on the comparison pages.
What if I can't find stock of BT21020?
You can fill out our help required form which you can use to request a quote for BT21020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.