BT169B,126 Thyristors by WeEn Semiconductors

THYRISTOR, 200V, 0.8A, TO-92

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
10,637
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
10,637
in stock
Buy Now
Logo for element14
element14
from US$0.08
10,637
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Thyristor, 200V, 0.8A, To-92 Rohs Compliant: Yes |Ween Semiconductors BT169B,126 | Newark Electronics
Thyristor SCR 200V 9A 3-Pin SPT Ammo | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT169B,126?

Additional datasheets, footprints and schematics for BT169B,126 are listed on our Part Details page. You can also find images and similar parts to BT169B,126 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT169B,126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT169B,126 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT169B,126 fall under?

The BT169B,126 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.

Can I view similar or alternative parts?

You can view similar parts to BT169B,126 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT169B,126 you can contact the distributor directly for product support, shipping queries etc.

Is the BT169B,126 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BT169B,126 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for BT169B,126.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT169B,126 often in real-time on the comparison pages.

What if I can't find stock of BT169B,126?

You can fill out our help required form which you can use to request a quote for BT169B,126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay