Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 630mA |
On State RMS Current IT(rms) | 1A |
Thyristor Case Style | SOT-223 |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 8A |
Holding Current Max Ih | 5mA |
Gate Trigger Voltage Max Vgt | 500mV |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 9A |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Surface Mount Device |
Thyristor Type | Thyristor |
THYRISTOR, 1A, 600V, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a BT168GW?
Additional datasheets, footprints and schematics for BT168GW are listed on our Part Details page. You can also find images and similar parts to BT168GW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT168GW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT168GW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT168GW fall under?
The BT168GW is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT168GW when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT168GW you can contact the distributor directly for product support, shipping queries etc.
Is the BT168GW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT168GW have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BT168GW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT168GW often in real-time on the comparison pages.
What if I can't find stock of BT168GW?
You can fill out our help required form which you can use to request a quote for BT168GW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.