Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,040
in stock
|
Buy Now | |
element14
from US$1.63
|
1,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
472
in stock
|
Buy Now | |
EBV Elektronik
-
|
31,440
in stock
|
Buy Now | |
Avnet Silica
-
|
480
in stock
|
Buy Now | |
Avnet Asia
from US$1.32
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Thyristor, 1.2Kv, 79A, To-247 Rohs Compliant: Yes |Ween Semiconductors BT155W-1200TQ | Newark Electronics |
Thyristor | Transfer Multisort Elektronik |
SCR 1.5V 1200V 5V 3mA 3-Pin TO-247 Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a BT155W-1200TQ?
Additional datasheets, footprints and schematics for BT155W-1200TQ are listed on our Part Details page. You can also find images and similar parts to BT155W-1200TQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT155W-1200TQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT155W-1200TQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT155W-1200TQ fall under?
The BT155W-1200TQ is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT155W-1200TQ when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT155W-1200TQ you can contact the distributor directly for product support, shipping queries etc.
Is the BT155W-1200TQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BT155W-1200TQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for BT155W-1200TQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT155W-1200TQ often in real-time on the comparison pages.
What if I can't find stock of BT155W-1200TQ?
You can fill out our help required form which you can use to request a quote for BT155W-1200TQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.