BT152B-800R,118 Thyristors by WeEn Semiconductors

THYRISTOR, 800V, 20A, TO-263

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
4,800
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
-
Buy Now
Logo for element14
element14
from US$0.52
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.45
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Thyristor SCR 800V 220A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik
Thyristor, 800V, 20A, To-263 Rohs Compliant: Yes |Ween Semiconductors BT152B-800R,118 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT152B-800R,118?

Additional datasheets, footprints and schematics for BT152B-800R,118 are listed on our Part Details page. You can also find images and similar parts to BT152B-800R,118 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT152B-800R,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT152B-800R,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT152B-800R,118 fall under?

The BT152B-800R,118 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.

Can I view similar or alternative parts?

You can view similar parts to BT152B-800R,118 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT152B-800R,118 you can contact the distributor directly for product support, shipping queries etc.

Is the BT152B-800R,118 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BT152B-800R,118 have stock available?

Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Schukat Electronic have stock available or on a lead time for BT152B-800R,118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT152B-800R,118 often in real-time on the comparison pages.

What if I can't find stock of BT152B-800R,118?

You can fill out our help required form which you can use to request a quote for BT152B-800R,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay