Peak Repetitive Off-State Voltage Vdrm | 800V |
---|---|
Gate Trigger Current Max Igt | 32mA |
Current It av | 13A |
On State RMS Current IT(rms) | 20A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 200A |
Holding Current Max Ih | 60mA |
Gate Trigger Voltage Max Vgt | 600mV |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 200A |
Device Marking | BT152-800R |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Repetitive Reverse Voltage Vrrm Max | 800V |
Termination Type | Through Hole |
Thyristor Type | Thyristor |
THYRISTOR, 13A, 800V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a BT152-800R?
Additional datasheets, footprints and schematics for BT152-800R are listed on our Part Details page. You can also find images and similar parts to BT152-800R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT152-800R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT152-800R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT152-800R fall under?
The BT152-800R is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT152-800R when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT152-800R you can contact the distributor directly for product support, shipping queries etc.
Is the BT152-800R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT152-800R have stock available?
Authorised distributors including Micros, Rapid Electronics, element14 and Farnell have stock available or on a lead time for BT152-800R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT152-800R often in real-time on the comparison pages.
What if I can't find stock of BT152-800R?
You can fill out our help required form which you can use to request a quote for BT152-800R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.