BT151X-500R,127 Thyristors by WeEn Semiconductors

THYRISTOR, 12A, 500V, TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage, Vdrm 500V
Gate Trigger Current Max, Igt 15mA
Current It av 7.5A
On State RMS Current IT(rms) 12A
Thyristor Case Style TO-220AB
No. of Pins 3Pins
RoHS Compliant Yes

Alternative Descriptions

Thyristor SCR 500V 132A 3-Pin(3+Tab) TO-220F Rail | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT151X-500R,127?

Additional datasheets, footprints and schematics for BT151X-500R,127 are listed on our Part Details page. You can also find images and similar parts to BT151X-500R,127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT151X-500R,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT151X-500R,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT151X-500R,127 fall under?

The BT151X-500R,127 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.

Can I view similar or alternative parts?

You can view similar parts to BT151X-500R,127 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT151X-500R,127 you can contact the distributor directly for product support, shipping queries etc.

Is the BT151X-500R,127 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BT151X-500R,127 have stock available?

Authorised distributors including Avnet Silica, Avnet America and EBV Elektronik have stock available or on a lead time for BT151X-500R,127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT151X-500R,127 often in real-time on the comparison pages.

What if I can't find stock of BT151X-500R,127?

You can fill out our help required form which you can use to request a quote for BT151X-500R,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay