Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
4,736
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
4,736
in stock
|
Buy Now | |
element14
from US$0.28
|
4,736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,180
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Thyristor, 650V, 12A, To-252 Rohs Compliant: Yes |Ween Semiconductors BT151S-650L,118 | Newark Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 650V 132A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a BT151S-650L,118?
Additional datasheets, footprints and schematics for BT151S-650L,118 are listed on our Part Details page. You can also find images and similar parts to BT151S-650L,118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT151S-650L,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT151S-650L,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT151S-650L,118 fall under?
The BT151S-650L,118 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT151S-650L,118 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT151S-650L,118 you can contact the distributor directly for product support, shipping queries etc.
Is the BT151S-650L,118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT151S-650L,118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for BT151S-650L,118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT151S-650L,118 often in real-time on the comparison pages.
What if I can't find stock of BT151S-650L,118?
You can fill out our help required form which you can use to request a quote for BT151S-650L,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.