Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
323
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
4,734
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
323
in stock
|
Buy Now | |
element14
from US$0.26
|
323
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 500V |
---|---|
Gate Trigger Current Max Igt | 2mA |
Current It av | 8A |
On State RMS Current IT(rms) | 12.5A |
Thyristor Case Style | TO-220AB |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 132A |
Holding Current Max Ih | 20mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Thyristor Case | TO-220AB |
Thyristor | Transfer Multisort Elektronik |
Thyristor, 500 V, 2 Ma, 8 A, 12.5 A, To-220Ab, 3 Rohs Compliant: Yes |Ween Semiconductors BT151-500RT,127 | Newark Electronics |
THYRISTOR,12A,500V,SOT78 | element14 |
Thyristor SCR 500V 132A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a BT151-500RT 127?
Additional datasheets, footprints and schematics for BT151-500RT 127 are listed on our Part Details page. You can also find images and similar parts to BT151-500RT 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT151-500RT 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT151-500RT 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT151-500RT 127 fall under?
The BT151-500RT 127 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to BT151-500RT 127 when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT151-500RT 127 you can contact the distributor directly for product support, shipping queries etc.
Is the BT151-500RT 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT151-500RT 127 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for BT151-500RT 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT151-500RT 127 often in real-time on the comparison pages.
What if I can't find stock of BT151-500RT 127?
You can fill out our help required form which you can use to request a quote for BT151-500RT 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.