BT138-800G 127 WeEn Semiconductors Parts by WeEn Semiconductors

TRIAC 12A 800V TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
5,980 units
Buy Now
Logo for Newark Electronics Newark Electronics
5,980 units
Buy Now
Logo for Avnet Europe Avnet Europe
2,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
1,074 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Peak Repetitive Off-State Voltage Vdrm 800V
On State RMS Current IT(rms) 12A
Triac Case Style TO-220AB
Gate Trigger Current Max (QI) Igt 100mA
Gate Trigger Voltage Max Vgt 1V
Peak Gate Power 5W
Peak Non Rep Surge Current Itsm 50Hz 95A
Holding Current Max Ih 60mA
No. of Pins 3Pins
Operating Temperature Max 125°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TRIAC, 12A, 800V, TO-220AB | Farnell
Triac, 12A, 800V, To-220Ab | Newark Electronics
Triac | Transfer Multisort Elektronik
Thyristor TRIAC 800V 105A 3-Pin(3+Tab) TO-220AB Tube | Avnet America
RAIL TRIAC | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT138-800G 127?

Additional datasheets, footprints and schematics for BT138-800G 127 are listed on our Part Details page. You can also find images and similar parts to BT138-800G 127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT138-800G 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT138-800G 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT138-800G 127 fall under?

The BT138-800G 127 is listed under WeEn Semiconductors Parts.

Can I view similar or alternative parts?

You can view similar parts to BT138-800G 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT138-800G 127 you can contact the distributor directly for product support, shipping queries etc.

Is the BT138-800G 127 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BT138-800G 127 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Avnet Europe and Transfer Multisort Elektronik have stock available or on a lead time for BT138-800G 127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT138-800G 127 often in real-time on the comparison pages.

What if I can't find stock of BT138-800G 127?

You can fill out our help required form which you can use to request a quote for BT138-800G 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay