Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
7,505
units
|
Buy Now |
![]() |
Newark Electronics |
7,505
units
|
Buy Now |
![]() |
element14 |
7,505
units
|
Buy Now |
![]() |
Avnet Europe |
5,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
2,463
units
|
Buy Now |
![]() |
Arrow Electronics |
1,781
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
RoHS Compliant | YES |
---|
Triac, 800V, 4A, To-252 Rohs Compliant: Yes |Ween Semiconductors BT136S-800E,118 | Newark Electronics |
Thyristor TRIAC 800V 27A 3-Pin(2+Tab) DPAK T/R | Avnet Europe |
Triac | Transfer Multisort Elektronik |
TAPE13 TRIAC | Mouser Electronics |
Where can I find additional details, specifications and documents for a BT136S-800E,118?
Additional datasheets, footprints and schematics for BT136S-800E,118 are listed on our Part Details page. You can also find images and similar parts to BT136S-800E,118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT136S-800E,118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT136S-800E,118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT136S-800E,118 fall under?
The BT136S-800E,118 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT136S-800E,118 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT136S-800E,118 you can contact the distributor directly for product support, shipping queries etc.
Is the BT136S-800E,118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT136S-800E,118 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet Europe and Transfer Multisort Elektronik have stock available or on a lead time for BT136S-800E,118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT136S-800E,118 often in real-time on the comparison pages.
What if I can't find stock of BT136S-800E,118?
You can fill out our help required form which you can use to request a quote for BT136S-800E,118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.