Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | SOT-223 |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 10A |
Holding Current Max Ih | 10mA, 10mA |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Itsm | 10A |
Current Itsm @ 60Hz | 11A |
Current t2+g- | 35mA |
Current t2-g+ | 70mA |
Current t2-g- | 35mA |
Gate Trigger Current Igt (Q1) t2+g+ | 35mA |
Gate Trigger Current Max Igt | 10mA |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Repetitive Reverse Voltage Vrrm Max | 500V |
Termination Type | Surface Mount Device |
Thyristor Type | Triac |
TRIAC, 1A, 600V, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a BT134W-600D?
Additional datasheets, footprints and schematics for BT134W-600D are listed on our Part Details page. You can also find images and similar parts to BT134W-600D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT134W-600D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT134W-600D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT134W-600D fall under?
The BT134W-600D is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT134W-600D when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT134W-600D you can contact the distributor directly for product support, shipping queries etc.
Is the BT134W-600D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT134W-600D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BT134W-600D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT134W-600D often in real-time on the comparison pages.
What if I can't find stock of BT134W-600D?
You can fill out our help required form which you can use to request a quote for BT134W-600D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.