BT134W-600,135 Thyristors by NXP Semiconductors

TRIAC, 600V, 1A, SOT-223

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Europe Avnet Europe
4,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
3,972 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Peak Repetitive Off-State Voltage, Vdrm 600V
On State RMS Current IT(rms) 1A
Triac Case Style SOT-223
Gate Trigger Current Max (QI), Igt 70mA
Gate Trigger Voltage Max Vgt 1.5V
Peak Gate Power 5W
RoHS Compliant Yes

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT134W-600,135?

Additional datasheets, footprints and schematics for BT134W-600,135 are listed on our Part Details page. You can also find images and similar parts to BT134W-600,135 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT134W-600,135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT134W-600,135 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT134W-600,135 fall under?

The BT134W-600,135 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to BT134W-600,135 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT134W-600,135 you can contact the distributor directly for product support, shipping queries etc.

Is the BT134W-600,135 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BT134W-600,135 have stock available?

Authorised distributors including Avnet Europe, Transfer Multisort Elektronik, Avnet America, Arrow Electronics and Mouser Electronics have stock available or on a lead time for BT134W-600,135.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT134W-600,135 often in real-time on the comparison pages.

What if I can't find stock of BT134W-600,135?

You can fill out our help required form which you can use to request a quote for BT134W-600,135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay