Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,955
in stock
|
Buy Now | |
element14
from US$0.17
|
6,955
in stock
|
Buy Now | |
Farnell
from US$0.17
|
6,955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
7,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Triac, 600V, 1A, Sc-73 Rohs Compliant: Yes |Ween Semiconductors BT134W-600,115 | Newark Electronics |
Triac | Transfer Multisort Elektronik |
4-Quadrant Triacs | Avnet Silica |
Standard triac,BT134W-600 1A 600V | RS |
Thyristor TRIAC 600V 11A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BT134W-600,115?
Additional datasheets, footprints and schematics for BT134W-600,115 are listed on our Part Details page. You can also find images and similar parts to BT134W-600,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT134W-600,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT134W-600,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT134W-600,115 fall under?
The BT134W-600,115 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT134W-600,115 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT134W-600,115 you can contact the distributor directly for product support, shipping queries etc.
Is the BT134W-600,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BT134W-600,115 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BT134W-600,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT134W-600,115 often in real-time on the comparison pages.
What if I can't find stock of BT134W-600,115?
You can fill out our help required form which you can use to request a quote for BT134W-600,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.