BT134-600E,127 Thyristors by NXP Semiconductors

TRIAC, SENSITIVE GATE, 600V, 4A, SOT-82

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.36
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.21
1,417
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage, Vdrm 600V
On State RMS Current IT(rms) 4A
Triac Case Style SOT-82
Gate Trigger Current Max (QI), Igt 25mA
Gate Trigger Voltage Max Vgt 1.5V
RoHS Compliant Yes

Alternative Descriptions

Triac, Sensitive Gate, 600V, 4A, Sot-82 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BT134-600E,127?

Additional datasheets, footprints and schematics for BT134-600E,127 are listed on our Part Details page. You can also find images and similar parts to BT134-600E,127 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BT134-600E,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT134-600E,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BT134-600E,127 fall under?

The BT134-600E,127 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to BT134-600E,127 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BT134-600E,127 you can contact the distributor directly for product support, shipping queries etc.

Is the BT134-600E,127 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BT134-600E,127 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, RS, Avnet America and Newark Electronics have stock available or on a lead time for BT134-600E,127.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BT134-600E,127 often in real-time on the comparison pages.

What if I can't find stock of BT134-600E,127?

You can fill out our help required form which you can use to request a quote for BT134-600E,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay