Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Micros
from US$0.11
|
4,000
in stock
|
Buy Now | |
element14
from US$0.12
|
3,875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,776
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 13.8A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Triac, 600V, 1A, Sc-73 Rohs Compliant: Yes |Ween Semiconductors BT131W-600,135 | Newark Electronics |
Where can I find additional details, specifications and documents for a BT131W-600,135?
Additional datasheets, footprints and schematics for BT131W-600,135 are listed on our Part Details page. You can also find images and similar parts to BT131W-600,135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT131W-600,135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT131W-600,135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT131W-600,135 fall under?
The BT131W-600,135 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT131W-600,135 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT131W-600,135 you can contact the distributor directly for product support, shipping queries etc.
Is the BT131W-600,135 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BT131W-600,135 have stock available?
Authorised distributors including Micros, element14, Transfer Multisort Elektronik, EBV Elektronik and Avnet Silica have stock available or on a lead time for BT131W-600,135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT131W-600,135 often in real-time on the comparison pages.
What if I can't find stock of BT131W-600,135?
You can fill out our help required form which you can use to request a quote for BT131W-600,135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.