Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI) Igt | 7mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 12.5A |
Holding Current Max Ih | 5mA, 5mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Thyristor Case | TO-92 |
Triac, 600 V, 7 Ma, 1 A, 13.8 A, 5 Ma, 1.5 V Rohs Compliant: Yes |Ween Semiconductors BT131-600/DG,412 | Newark Electronics |
TRIAC, 4Q, 1A, 600V, TO92 | element14 |
Thyristor TRIAC 600V 13.8A 3-Pin SPT Bulk | Avnet America |
Where can I find additional details, specifications and documents for a BT131-600/DG 412?
Additional datasheets, footprints and schematics for BT131-600/DG 412 are listed on our Part Details page. You can also find images and similar parts to BT131-600/DG 412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT131-600/DG 412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT131-600/DG 412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT131-600/DG 412 fall under?
The BT131-600/DG 412 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT131-600/DG 412 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT131-600/DG 412 you can contact the distributor directly for product support, shipping queries etc.
Is the BT131-600/DG 412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT131-600/DG 412 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BT131-600/DG 412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT131-600/DG 412 often in real-time on the comparison pages.
What if I can't find stock of BT131-600/DG 412?
You can fill out our help required form which you can use to request a quote for BT131-600/DG 412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.