Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
7,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4,886
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
95
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI) Igt | 7mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Peak Non Rep Surge Current Itsm 50Hz | 13.8A |
Holding Current Max Ih | 5mA |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Gate Trigger Current Igt (Q1) t2+g+ | 0.4mA |
Gate Trigger Current Max Igt | 7mA |
Termination Type | Through Hole |
Thyristor Case | TO-92 |
Thyristor Type | Triac |
Logic Triac,600V,1A,BT131-600 | RS |
Triac | Transfer Multisort Elektronik |
Thyristor TRIAC 600V 13.8A 3-Pin SPT Bulk | Avnet Silica |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 1A |
Triac Case Style | TO-92 |
Gate Trigger Current Max (QI), Igt | 7mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Peak Gate Power | 5W |
Holding Current Max Ih | 5mA |
RoHS Compliant | Yes |
Triac | Newark Electronics |
Where can I find additional details, specifications and documents for a BT131-600 412?
Additional datasheets, footprints and schematics for BT131-600 412 are listed on our Part Details page. You can also find images and similar parts to BT131-600 412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT131-600 412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT131-600 412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT131-600 412 fall under?
The BT131-600 412 is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to BT131-600 412 when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT131-600 412 you can contact the distributor directly for product support, shipping queries etc.
Is the BT131-600 412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT131-600 412 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Avnet Silica and Avnet America have stock available or on a lead time for BT131-600 412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT131-600 412 often in real-time on the comparison pages.
What if I can't find stock of BT131-600 412?
You can fill out our help required form which you can use to request a quote for BT131-600 412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.