Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Signal Range Max | 400m |
Data Rate | - |
Bluetooth Class | - |
Receive Sensitivity | -96dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ | Farnell |
Bluetooth Module, V4.2, 2.402-2.48Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a BT121-A-V2C?
Additional datasheets, footprints and schematics for BT121-A-V2C are listed on our Part Details page. You can also find images and similar parts to BT121-A-V2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT121-A-V2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT121-A-V2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT121-A-V2C fall under?
The BT121-A-V2C is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to BT121-A-V2C when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT121-A-V2C you can contact the distributor directly for product support, shipping queries etc.
Is the BT121-A-V2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT121-A-V2C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BT121-A-V2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT121-A-V2C often in real-time on the comparison pages.
What if I can't find stock of BT121-A-V2C?
You can fill out our help required form which you can use to request a quote for BT121-A-V2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.