Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.98
|
1,000
in stock
|
Buy Now |
Bluetooth Version | Bluetooth 4.1 + EDR |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Signal Range Max | 400m |
Data Rate | 1Mbps |
Bluetooth Class | - |
Receive Sensitivity | -96dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Bluetooth Module w/Antenna 128k Flash | RS |
Where can I find additional details, specifications and documents for a BT121-A-V1?
Additional datasheets, footprints and schematics for BT121-A-V1 are listed on our Part Details page. You can also find images and similar parts to BT121-A-V1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT121-A-V1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT121-A-V1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT121-A-V1 fall under?
The BT121-A-V1 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BT121-A-V1 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT121-A-V1 you can contact the distributor directly for product support, shipping queries etc.
Is the BT121-A-V1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT121-A-V1 have stock available?
Authorised distributors including RS have stock available or on a lead time for BT121-A-V1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT121-A-V1 often in real-time on the comparison pages.
What if I can't find stock of BT121-A-V1?
You can fill out our help required form which you can use to request a quote for BT121-A-V1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.