Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430F5229 CC2564 |
Kit Application Type | Audio |
Application Sub Type | Bluetooth |
Kit Contents | Dev Board MSP430F5229 & CC2564 Mini-USB Cable Stereo Audio Cable with 3.5mm Plug Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | MSP430 |
Features | MSP430 CPU Enables Bluetooth Audio SBC Encode/Decode 12dBm O/P Power Bluetooth Stack Long Range |
Silicon Family Name | MSP430F5xx |
Where can I find additional details, specifications and documents for a BT-MSPAUDSOURCE?
Additional datasheets, footprints and schematics for BT-MSPAUDSOURCE are listed on our Part Details page. You can also find images and similar parts to BT-MSPAUDSOURCE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-MSPAUDSOURCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-MSPAUDSOURCE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-MSPAUDSOURCE fall under?
The BT-MSPAUDSOURCE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BT-MSPAUDSOURCE when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-MSPAUDSOURCE you can contact the distributor directly for product support, shipping queries etc.
Is the BT-MSPAUDSOURCE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT-MSPAUDSOURCE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BT-MSPAUDSOURCE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-MSPAUDSOURCE often in real-time on the comparison pages.
What if I can't find stock of BT-MSPAUDSOURCE?
You can fill out our help required form which you can use to request a quote for BT-MSPAUDSOURCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.