BT-MSPAUDSINK Part Information
Details for BT-MSPAUDSINK by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>RF / Wireless Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 50.8400 |
Stock Information
Details
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2560 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | Dev Board CC2560 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Enables Bluetooth Audio Design Offloads Audio Processing from MCU SBC Encode/Decode |
Alternative Part Descriptions
- DEV BOARD, BLUETOOTH AUDIO; Silicon Manufacturer:Texas Instruments; Silicon Core Number:CC2560; Kit Application Type:Wireless Connectivity; Application Sub Type:Bluetooth; Kit Contents:Dev Board CC2560; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BT-MSPAUDSINK?
Additional datasheets, footprints and schematics for BT-MSPAUDSINK are listed in our Part Details tab. You can also find the BT-MSPAUDSINK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-MSPAUDSINK in the Pricing & Inventory tab next to part details. You can view BT-MSPAUDSINK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-MSPAUDSINK fall under?
The BT-MSPAUDSINK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BT-MSPAUDSINK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-MSPAUDSINK you can contact the distributor directly for product support, shipping queries etc.
Is the BT-MSPAUDSINK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BT-MSPAUDSINK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BT-MSPAUDSINK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-MSPAUDSINK often in real-time on the comparison pages.
What if I can't find stock of BT-MSPAUDSINK?
You can fill out our help required form which you can use to request a quote for BT-MSPAUDSINK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.