Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.21
Distributor | Stock | ||
---|---|---|---|
element14
from US$46.21
|
-
|
Buy Now |
Battery Voltage | 18V |
---|---|
Chuck Size | 10mm |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 13mm |
Torque Max | 9N-m |
Battery Capacity | 1.3Ah |
Product Range | - |
Plug Type | UK |
Battery Type | NiCd |
No Load Speed | 550rpm |
Torque Settings | 22 |
Weight | 1.5kg |
Where can I find additional details, specifications and documents for a BT-CD18?
Additional datasheets, footprints and schematics for BT-CD18 are listed on our Part Details page. You can also find images and similar parts to BT-CD18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT-CD18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT-CD18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT-CD18 fall under?
The BT-CD18 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to BT-CD18 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT-CD18 you can contact the distributor directly for product support, shipping queries etc.
Is the BT-CD18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT-CD18 have stock available?
Authorised distributors including element14 have stock available or on a lead time for BT-CD18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT-CD18 often in real-time on the comparison pages.
What if I can't find stock of BT-CD18?
You can fill out our help required form which you can use to request a quote for BT-CD18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.