Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | - |
---|---|
External Height | 238mm |
External Width | 475mm |
External Depth | 220mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Height | 215mm |
Length | 470mm |
No. of Compartments | 5 |
Type | Tool Box |
Tool Box | Newark Electronics |
Where can I find additional details, specifications and documents for a BT.11A?
Additional datasheets, footprints and schematics for BT.11A are listed on our Part Details page. You can also find images and similar parts to BT.11A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BT.11A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BT.11A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BT.11A fall under?
The BT.11A is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to BT.11A when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BT.11A you can contact the distributor directly for product support, shipping queries etc.
Is the BT.11A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BT.11A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BT.11A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BT.11A often in real-time on the comparison pages.
What if I can't find stock of BT.11A?
You can fill out our help required form which you can use to request a quote for BT.11A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.