BSZ15DC02KDHXTMA1 Part Information

Details for BSZ15DC02KDHXTMA1 by Infineon Technologies

Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors

Part Specifications

Transistor Polarity N and P Complement
Continuous Drain Current Id 5.1A
Drain Source Voltage Vds 20V
On Resistance Rds(on) 0.041ohm
Rds(on) Test Voltage Vgs 4.5V
Threshold Voltage Vgs 1.1V
Power Dissipation Pd 2.5W
Transistor Case Style TSDSON
No. of Pins 8Pins
Operating Temperature Max 175°C
Product Range OptiMOS 2 Series
Automotive Qualification Standard AEC-Q101
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • MOSFET, N & P-CH, 20V, 5.1A, 2.5W; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.1A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BSZ15DC02KDHXTMA1?

Additional datasheets, footprints and schematics for BSZ15DC02KDHXTMA1 are listed in our Part Details tab. You can also find the BSZ15DC02KDHXTMA1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BSZ15DC02KDHXTMA1 in the Pricing & Inventory tab next to part details. You can view BSZ15DC02KDHXTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BSZ15DC02KDHXTMA1 fall under?

The BSZ15DC02KDHXTMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to BSZ15DC02KDHXTMA1 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BSZ15DC02KDHXTMA1 you can contact the distributor directly for product support, shipping queries etc.

Is the BSZ15DC02KDHXTMA1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BSZ15DC02KDHXTMA1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BSZ15DC02KDHXTMA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BSZ15DC02KDHXTMA1 often in real-time on the comparison pages.

What if I can't find stock of BSZ15DC02KDHXTMA1?

You can fill out our help required form which you can use to request a quote for BSZ15DC02KDHXTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BSZ15DC02KDHXTMA1

Loading...
Loading Results for BSZ15DC02KDHXTMA1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us