Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 290mA |
Drain Source Voltage Vds | 240V |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 1W |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Id Max | 290mA |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 1W |
Pulse Current Idm | 1.16A |
SMD Marking | KA |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 240V |
Voltage Vgs Max | 1.2V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2V |
MOSFET, N LOGIC SOT-89 | Farnell |
Where can I find additional details, specifications and documents for a BSS87?
Additional datasheets, footprints and schematics for BSS87 are listed on our Part Details page. You can also find images and similar parts to BSS87 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BSS87 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BSS87 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BSS87 fall under?
The BSS87 is listed under Nexperia product taxonomy > MOSFETs > Small signal MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to BSS87 when available in the Small signal MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BSS87 you can contact the distributor directly for product support, shipping queries etc.
Is the BSS87 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BSS87 have stock available?
Authorised distributors including Kruse and Farnell have stock available or on a lead time for BSS87.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BSS87 often in real-time on the comparison pages.
What if I can't find stock of BSS87?
You can fill out our help required form which you can use to request a quote for BSS87 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.